AEMC Instruments Ac Current Probe, 0.1-1200A; Meter Side Connector Aemc SR752

Description
AC CURRENT PROBE, 0.1-1200A; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:1.2kA; Current Range Min:100mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE, 0.1-1200A; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:1.2kA; Current Range Min:100mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe, 0.1-1200A; Meter Side Connector Aemc - 80K6149 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe, 0.1-1200A; Meter Side Connector Aemc
80K6149
Ac Current Probe, 0.1-1200A; Meter Side Connector Aemc 80K6149
AC CURRENT PROBE, 0.1-1200A; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:1.2kA; Current Range Min:100mA; Product Range:- RoHS Compliant: Yes

AC CURRENT PROBE, 0.1-1200A; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:1.2kA; Current Range Min:100mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 80K6149
Product Name Ac Current Probe, 0.1-1200A; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Piercing Alligator Clip to Standard Alligator Clip, 18 AWG PVC Test Lead - 676P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details