AEMC Instruments Ac Ammeter, Clamp, 100Ma To 2Ka; Meter Side Connector Aemc SR661

Description
AC AMMETER, CLAMP, 100mA to 2kA; Meter Side Connector:-; Probe Side Connector:BNC; Current Range Max:2kA; Current Range Min:100mA; For Use With:-; Product Range:-; Ammeter Function:AC Current; Current Measuring Range AC:100mA to 2kA RoHS Compliant: Yes
Datasheet
Description
AC AMMETER, CLAMP, 100mA to 2kA; Meter Side Connector:-; Probe Side Connector:BNC; Current Range Max:2kA; Current Range Min:100mA; For Use With:-; Product Range:-; Ammeter Function:AC Current; Current Measuring Range AC:100mA to 2kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Ammeter, Clamp, 100Ma To 2Ka; Meter Side Connector Aemc - 79K4052 - Newark, An Avnet Company
Chicago, IL, United States
Ac Ammeter, Clamp, 100Ma To 2Ka; Meter Side Connector Aemc
79K4052
Ac Ammeter, Clamp, 100Ma To 2Ka; Meter Side Connector Aemc 79K4052
AC AMMETER, CLAMP, 100mA to 2kA; Meter Side Connector:-; Probe Side Connector:BNC; Current Range Max:2kA; Current Range Min:100mA; For Use With:-; Product Range:-; Ammeter Function:AC Current; Current Measuring Range AC:100mA to 2kA RoHS Compliant: Yes

AC AMMETER, CLAMP, 100mA to 2kA; Meter Side Connector:-; Probe Side Connector:BNC; Current Range Max:2kA; Current Range Min:100mA; For Use With:-; Product Range:-; Ammeter Function:AC Current; Current Measuring Range AC:100mA to 2kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 79K4052
Product Name Ac Ammeter, Clamp, 100Ma To 2Ka; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Shrouded R/A Banana Plug Jumper, 18 AWG PVC Test Lead - 9138 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details