AEMC Instruments Ac Current Probe, 0.1-1200A; Meter Side Connector Aemc SR651

Description
AC CURRENT PROBE, 0.1-1200A; Meter Side Connector:4mm Banana Jack; Probe Side Connector:Current Clamp; Current Range Max:1.2kA; Current Range Min:100mA; For Use With:DMMs, Recorders, Loggers, Oscilloscopes, Power & Harmonic Meters RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE, 0.1-1200A; Meter Side Connector:4mm Banana Jack; Probe Side Connector:Current Clamp; Current Range Max:1.2kA; Current Range Min:100mA; For Use With:DMMs, Recorders, Loggers, Oscilloscopes, Power & Harmonic Meters RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe, 0.1-1200A; Meter Side Connector Aemc - 79K8745 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe, 0.1-1200A; Meter Side Connector Aemc
79K8745
Ac Current Probe, 0.1-1200A; Meter Side Connector Aemc 79K8745
AC CURRENT PROBE, 0.1-1200A; Meter Side Connector:4mm Banana Jack; Probe Side Connector:Current Clamp; Current Range Max:1.2kA; Current Range Min:100mA; For Use With:DMMs, Recorders, Loggers, Oscilloscopes, Power & Harmonic Meters RoHS Compliant: Yes

AC CURRENT PROBE, 0.1-1200A; Meter Side Connector:4mm Banana Jack; Probe Side Connector:Current Clamp; Current Range Max:1.2kA; Current Range Min:100mA; For Use With:DMMs, Recorders, Loggers, Oscilloscopes, Power & Harmonic Meters RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 79K8745
Product Name Ac Current Probe, 0.1-1200A; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana, Meter Interface - 601XR-48-S-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details