AEMC Instruments Ac Current Probe, Clamp, 1Ka, Logger; Meter Side Connector Aemc SR604

Description
AC CURRENT PROBE, CLAMP, 1KA, LOGGER; Meter Side Connector:4mm Banana Jacks; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:100mA; For Use With:AEMC L110 Loggers; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE, CLAMP, 1KA, LOGGER; Meter Side Connector:4mm Banana Jacks; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:100mA; For Use With:AEMC L110 Loggers; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe, Clamp, 1Ka, Logger; Meter Side Connector Aemc - 74K2137 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe, Clamp, 1Ka, Logger; Meter Side Connector Aemc
74K2137
Ac Current Probe, Clamp, 1Ka, Logger; Meter Side Connector Aemc 74K2137
AC CURRENT PROBE, CLAMP, 1KA, LOGGER; Meter Side Connector:4mm Banana Jacks; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:100mA; For Use With:AEMC L110 Loggers; Product Range:- RoHS Compliant: Yes

AC CURRENT PROBE, CLAMP, 1KA, LOGGER; Meter Side Connector:4mm Banana Jacks; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:100mA; For Use With:AEMC L110 Loggers; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 74K2137
Product Name Ac Current Probe, Clamp, 1Ka, Logger; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XR Mini-Hook to 0.080″ Pin Plug, 22 AWG PVC Test Lead - AXR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details