AEMC Instruments Ac Current Probe, Power Quality Analyser; Meter Side Connector Aemc SR193-BK

Description
AC CURRENT PROBE, POWER QUALITY ANALYSER; Meter Side Connector:-; Probe Side Connector:-; Current Range Max:1.2kA; Current Range Min:1A; For Use With:AEMC 3945, 3945-B, 8220, 8230, 8335, L104 & L564 Power Quality Analyzers RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE, POWER QUALITY ANALYSER; Meter Side Connector:-; Probe Side Connector:-; Current Range Max:1.2kA; Current Range Min:1A; For Use With:AEMC 3945, 3945-B, 8220, 8230, 8335, L104 & L564 Power Quality Analyzers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe, Power Quality Analyser; Meter Side Connector Aemc - 72M4701 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe, Power Quality Analyser; Meter Side Connector Aemc
72M4701
Ac Current Probe, Power Quality Analyser; Meter Side Connector Aemc 72M4701
AC CURRENT PROBE, POWER QUALITY ANALYSER; Meter Side Connector:-; Probe Side Connector:-; Current Range Max:1.2kA; Current Range Min:1A; For Use With:AEMC 3945, 3945-B, 8220, 8230, 8335, L104 & L564 Power Quality Analyzers RoHS Compliant: Yes

AC CURRENT PROBE, POWER QUALITY ANALYSER; Meter Side Connector:-; Probe Side Connector:-; Current Range Max:1.2kA; Current Range Min:1A; For Use With:AEMC 3945, 3945-B, 8220, 8230, 8335, L104 & L564 Power Quality Analyzers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 72M4701
Product Name Ac Current Probe, Power Quality Analyser; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XP Pistol Grip, XL1 Mini-Hook, Pin Socket - 8005 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details