AEMC Instruments Ac/dc Curr Probe Cal W/du, Clamp, 100A; Meter Side Connector Aemc SL261 CAL DU

Description
AC/DC CURR PROBE CAL W/DU, CLAMP, 100A; Meter Side Connector:BNC Jack; Probe Side Connector:Current Clamp; Current Range Max:100A; Current Range Min:100mA; For Use With:AEMC Digital Multimeters, Voltmeters, Oscilloscopes RoHS Compliant: Yes
Datasheet
Description
AC/DC CURR PROBE CAL W/DU, CLAMP, 100A; Meter Side Connector:BNC Jack; Probe Side Connector:Current Clamp; Current Range Max:100A; Current Range Min:100mA; For Use With:AEMC Digital Multimeters, Voltmeters, Oscilloscopes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Curr Probe Cal W/du, Clamp, 100A; Meter Side Connector Aemc - 12AC6274 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Curr Probe Cal W/du, Clamp, 100A; Meter Side Connector Aemc
12AC6274
Ac/dc Curr Probe Cal W/du, Clamp, 100A; Meter Side Connector Aemc 12AC6274
AC/DC CURR PROBE CAL W/DU, CLAMP, 100A; Meter Side Connector:BNC Jack; Probe Side Connector:Current Clamp; Current Range Max:100A; Current Range Min:100mA; For Use With:AEMC Digital Multimeters, Voltmeters, Oscilloscopes RoHS Compliant: Yes

AC/DC CURR PROBE CAL W/DU, CLAMP, 100A; Meter Side Connector:BNC Jack; Probe Side Connector:Current Clamp; Current Range Max:100A; Current Range Min:100mA; For Use With:AEMC Digital Multimeters, Voltmeters, Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC6274
Product Name Ac/dc Curr Probe Cal W/du, Clamp, 100A; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Alligator Clip to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 9819 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details