AEMC Instruments Cal Ac/dc Current Probe, Clamp, 1.5Ka; Meter Side Connector Aemc MR561 CAL

Description
CAL AC/DC CURRENT PROBE, CLAMP, 1.5KA; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:1.5kA; Current Range Min:200mA; For Use With:AEMC Digital Multimeters, Loggers, Oscilloscopes & Recorders RoHS Compliant: Yes
Datasheet
Description
CAL AC/DC CURRENT PROBE, CLAMP, 1.5KA; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:1.5kA; Current Range Min:200mA; For Use With:AEMC Digital Multimeters, Loggers, Oscilloscopes & Recorders RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Ac/dc Current Probe, Clamp, 1.5Ka; Meter Side Connector Aemc - 12AC6245 - Newark, An Avnet Company
Chicago, IL, United States
Cal Ac/dc Current Probe, Clamp, 1.5Ka; Meter Side Connector Aemc
12AC6245
Cal Ac/dc Current Probe, Clamp, 1.5Ka; Meter Side Connector Aemc 12AC6245
CAL AC/DC CURRENT PROBE, CLAMP, 1.5KA; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:1.5kA; Current Range Min:200mA; For Use With:AEMC Digital Multimeters, Loggers, Oscilloscopes & Recorders RoHS Compliant: Yes

CAL AC/DC CURRENT PROBE, CLAMP, 1.5KA; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:1.5kA; Current Range Min:200mA; For Use With:AEMC Digital Multimeters, Loggers, Oscilloscopes & Recorders RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC6245
Product Name Cal Ac/dc Current Probe, Clamp, 1.5Ka; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Needle Tip Probe to Banana Socket, 18 AWG PVC Test Lead - 61034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip-Large w/o Insulator - 5044 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details