AEMC Instruments Ac/dc Current Probe, 0.5A-1Kaac/1.4Kadc; Meter Side Connector Aemc MR527

Description
AC/DC CURRENT PROBE, 0.5A-1KAAC/1.4KADC; Meter Side Connector:BNC; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; For Use With:Oscilloscopes; Product Range:MR Series RoHS Compliant: Yes
Datasheet
Description
AC/DC CURRENT PROBE, 0.5A-1KAAC/1.4KADC; Meter Side Connector:BNC; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; For Use With:Oscilloscopes; Product Range:MR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Current Probe, 0.5A-1Kaac/1.4Kadc; Meter Side Connector Aemc - 41AH3106 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Current Probe, 0.5A-1Kaac/1.4Kadc; Meter Side Connector Aemc
41AH3106
Ac/dc Current Probe, 0.5A-1Kaac/1.4Kadc; Meter Side Connector Aemc 41AH3106
AC/DC CURRENT PROBE, 0.5A-1KAAC/1.4KADC; Meter Side Connector:BNC; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; For Use With:Oscilloscopes; Product Range:MR Series RoHS Compliant: Yes

AC/DC CURRENT PROBE, 0.5A-1KAAC/1.4KADC; Meter Side Connector:BNC; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; For Use With:Oscilloscopes; Product Range:MR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 41AH3106
Product Name Ac/dc Current Probe, 0.5A-1Kaac/1.4Kadc; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Stacking Shrouded R/A Banana Plug to Shrouded R/A Banana Plug 18 AWG PVC Test Lead - 9837 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details