AEMC Instruments Ac/dc Current Probe, 0.5A-1Kaac/1.4Kadc; Meter Side Connector Aemc MR525

Description
AC/DC CURRENT PROBE, 0.5A-1KAAC/1.4KADC; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; For Use With:Multimeters, Data Loggers, Power Analyzers RoHS Compliant: Yes
Datasheet
Description
AC/DC CURRENT PROBE, 0.5A-1KAAC/1.4KADC; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; For Use With:Multimeters, Data Loggers, Power Analyzers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Current Probe, 0.5A-1Kaac/1.4Kadc; Meter Side Connector Aemc - 41AH3102 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Current Probe, 0.5A-1Kaac/1.4Kadc; Meter Side Connector Aemc
41AH3102
Ac/dc Current Probe, 0.5A-1Kaac/1.4Kadc; Meter Side Connector Aemc 41AH3102
AC/DC CURRENT PROBE, 0.5A-1KAAC/1.4KADC; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; For Use With:Multimeters, Data Loggers, Power Analyzers RoHS Compliant: Yes

AC/DC CURRENT PROBE, 0.5A-1KAAC/1.4KADC; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; For Use With:Multimeters, Data Loggers, Power Analyzers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 41AH3102
Product Name Ac/dc Current Probe, 0.5A-1Kaac/1.4Kadc; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XJL Macro-Hook to Alligator Clip, 18 AWG Silicone Test Lead - 419XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details