AEMC Instruments Cal Ac/dc Current Probe, Clamp, 1Ka, Osc; Meter Side Connector Aemc MR521 CAL

Description
CAL AC/DC CURRENT PROBE, CLAMP, 1KA, OSC; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; Product Range:MR500 Series RoHS Compliant: Yes
Description
CAL AC/DC CURRENT PROBE, CLAMP, 1KA, OSC; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; Product Range:MR500 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cal Ac/dc Current Probe, Clamp, 1Ka, Osc; Meter Side Connector Aemc - 12AC8402 - Newark, An Avnet Company
Chicago, IL, United States
Cal Ac/dc Current Probe, Clamp, 1Ka, Osc; Meter Side Connector Aemc
12AC8402
Cal Ac/dc Current Probe, Clamp, 1Ka, Osc; Meter Side Connector Aemc 12AC8402
CAL AC/DC CURRENT PROBE, CLAMP, 1KA, OSC; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; Product Range:MR500 Series RoHS Compliant: Yes

CAL AC/DC CURRENT PROBE, CLAMP, 1KA, OSC; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; Product Range:MR500 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC8402
Product Name Cal Ac/dc Current Probe, Clamp, 1Ka, Osc; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1796897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details