AEMC Instruments Ac/dc Current Probe Cal W/du, Clamp, 1Ka; Meter Side Connector Aemc MR521 CAL DU

Description
AC/DC CURRENT PROBE CAL W/DU, CLAMP, 1KA; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; Product Range:MR500 Series RoHS Compliant: Yes
Datasheet
Description
AC/DC CURRENT PROBE CAL W/DU, CLAMP, 1KA; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; Product Range:MR500 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Current Probe Cal W/du, Clamp, 1Ka; Meter Side Connector Aemc - 12AC8404 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Current Probe Cal W/du, Clamp, 1Ka; Meter Side Connector Aemc
12AC8404
Ac/dc Current Probe Cal W/du, Clamp, 1Ka; Meter Side Connector Aemc 12AC8404
AC/DC CURRENT PROBE CAL W/DU, CLAMP, 1KA; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; Product Range:MR500 Series RoHS Compliant: Yes

AC/DC CURRENT PROBE CAL W/DU, CLAMP, 1KA; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; Product Range:MR500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC8404
Product Name Ac/dc Current Probe Cal W/du, Clamp, 1Ka; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
X100W Mini-Hook to Stacking Mini Banana Plug, 22 AWG PVC Test Lead - 216W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip-Large w/ Red Insulator - 5045 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details