AEMC Instruments Ac/dc Current Probe Cal W/d, Clamp, 1Ka; Meter Side Connector Aemc MR521 CAL D

Description
AC/DC CURRENT PROBE CAL W/D, CLAMP, 1KA; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; Product Range:MR500 Series RoHS Compliant: Yes
Datasheet
Description
AC/DC CURRENT PROBE CAL W/D, CLAMP, 1KA; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; Product Range:MR500 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Current Probe Cal W/d, Clamp, 1Ka; Meter Side Connector Aemc - 12AC8403 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Current Probe Cal W/d, Clamp, 1Ka; Meter Side Connector Aemc
12AC8403
Ac/dc Current Probe Cal W/d, Clamp, 1Ka; Meter Side Connector Aemc 12AC8403
AC/DC CURRENT PROBE CAL W/D, CLAMP, 1KA; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; Product Range:MR500 Series RoHS Compliant: Yes

AC/DC CURRENT PROBE CAL W/D, CLAMP, 1KA; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; Product Range:MR500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC8403
Product Name Ac/dc Current Probe Cal W/d, Clamp, 1Ka; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Banana, Meter Interface - 461-1074-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details