AEMC Instruments Ac/dc Current Probe, Cal D, 0.2A-600A; Meter Side Connector Aemc MR461 CAL D

Description
AC/DC CURRENT PROBE, CAL D, 0.2A-600A; Meter Side Connector:BNC; Probe Side Connector:Current Clamp; Current Range Max:600A; Current Range Min:200mA; Product Range:MR400 Series RoHS Compliant: Yes
Description
AC/DC CURRENT PROBE, CAL D, 0.2A-600A; Meter Side Connector:BNC; Probe Side Connector:Current Clamp; Current Range Max:600A; Current Range Min:200mA; Product Range:MR400 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Current Probe, Cal D, 0.2A-600A; Meter Side Connector Aemc - 42AC0460 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Current Probe, Cal D, 0.2A-600A; Meter Side Connector Aemc
42AC0460
Ac/dc Current Probe, Cal D, 0.2A-600A; Meter Side Connector Aemc 42AC0460
AC/DC CURRENT PROBE, CAL D, 0.2A-600A; Meter Side Connector:BNC; Probe Side Connector:Current Clamp; Current Range Max:600A; Current Range Min:200mA; Product Range:MR400 Series RoHS Compliant: Yes

AC/DC CURRENT PROBE, CAL D, 0.2A-600A; Meter Side Connector:BNC; Probe Side Connector:Current Clamp; Current Range Max:600A; Current Range Min:200mA; Product Range:MR400 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 42AC0460
Product Name Ac/dc Current Probe, Cal D, 0.2A-600A; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Needle Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 63234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details