AEMC Instruments Ac/dc Current Probe, 0.5A-400Aac/600Adc; Meter Side Connector Aemc MR417

Description
AC/DC CURRENT PROBE, 0.5A-400AAC/600ADC; Meter Side Connector:BNC; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:500mA; For Use With:Oscilloscopes; Product Range:MR Series RoHS Compliant: Yes
Datasheet
Description
AC/DC CURRENT PROBE, 0.5A-400AAC/600ADC; Meter Side Connector:BNC; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:500mA; For Use With:Oscilloscopes; Product Range:MR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Current Probe, 0.5A-400Aac/600Adc; Meter Side Connector Aemc - 41AH3105 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Current Probe, 0.5A-400Aac/600Adc; Meter Side Connector Aemc
41AH3105
Ac/dc Current Probe, 0.5A-400Aac/600Adc; Meter Side Connector Aemc 41AH3105
AC/DC CURRENT PROBE, 0.5A-400AAC/600ADC; Meter Side Connector:BNC; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:500mA; For Use With:Oscilloscopes; Product Range:MR Series RoHS Compliant: Yes

AC/DC CURRENT PROBE, 0.5A-400AAC/600ADC; Meter Side Connector:BNC; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:500mA; For Use With:Oscilloscopes; Product Range:MR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 41AH3105
Product Name Ac/dc Current Probe, 0.5A-400Aac/600Adc; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
0.080″ Pin Plug Jumper, 22 AWG PVC Test Lead - 9126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip-Small w/Black Insulator - 5035 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details