AEMC Instruments Ac/dc Current Probe, 0.5A-400Aac/600Adc; Meter Side Connector Aemc MR415

Description
AC/DC CURRENT PROBE, 0.5A-400AAC/600ADC; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:500mA; For Use With:Multimeters, Data Loggers, Power Analyzers RoHS Compliant: Yes
Datasheet
Description
AC/DC CURRENT PROBE, 0.5A-400AAC/600ADC; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:500mA; For Use With:Multimeters, Data Loggers, Power Analyzers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Current Probe, 0.5A-400Aac/600Adc; Meter Side Connector Aemc - 41AH3101 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Current Probe, 0.5A-400Aac/600Adc; Meter Side Connector Aemc
41AH3101
Ac/dc Current Probe, 0.5A-400Aac/600Adc; Meter Side Connector Aemc 41AH3101
AC/DC CURRENT PROBE, 0.5A-400AAC/600ADC; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:500mA; For Use With:Multimeters, Data Loggers, Power Analyzers RoHS Compliant: Yes

AC/DC CURRENT PROBE, 0.5A-400AAC/600ADC; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:500mA; For Use With:Multimeters, Data Loggers, Power Analyzers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 41AH3101
Product Name Ac/dc Current Probe, 0.5A-400Aac/600Adc; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details