AEMC Instruments Ac Current Probe, 10A, Dmm; Meter Side Connector Aemc MN375

Description
AC CURRENT PROBE, 10A, DMM; Meter Side Connector:4mm Double Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:10A; Current Range Min:100mA; Product Range:MN300 Series RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE, 10A, DMM; Meter Side Connector:4mm Double Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:10A; Current Range Min:100mA; Product Range:MN300 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe, 10A, Dmm; Meter Side Connector Aemc - 80K5989 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe, 10A, Dmm; Meter Side Connector Aemc
80K5989
Ac Current Probe, 10A, Dmm; Meter Side Connector Aemc 80K5989
AC CURRENT PROBE, 10A, DMM; Meter Side Connector:4mm Double Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:10A; Current Range Min:100mA; Product Range:MN300 Series RoHS Compliant: Yes

AC CURRENT PROBE, 10A, DMM; Meter Side Connector:4mm Double Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:10A; Current Range Min:100mA; Product Range:MN300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 80K5989
Product Name Ac Current Probe, 10A, Dmm; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details