AEMC Instruments Ac Current Probe, Clamp, 150A, Logger; Meter Side Connector Aemc MN373

Description
AC CURRENT PROBE, CLAMP, 150A, LOGGER; Meter Side Connector:4mm Banana Plugs; Probe Side Connector:Current Clamp; Current Range Max:150A; Current Range Min:100mA; For Use With:AEMC DMMs, Loggers, Recorders & Oscilloscopes RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE, CLAMP, 150A, LOGGER; Meter Side Connector:4mm Banana Plugs; Probe Side Connector:Current Clamp; Current Range Max:150A; Current Range Min:100mA; For Use With:AEMC DMMs, Loggers, Recorders & Oscilloscopes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe, Clamp, 150A, Logger; Meter Side Connector Aemc - 80K5988 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe, Clamp, 150A, Logger; Meter Side Connector Aemc
80K5988
Ac Current Probe, Clamp, 150A, Logger; Meter Side Connector Aemc 80K5988
AC CURRENT PROBE, CLAMP, 150A, LOGGER; Meter Side Connector:4mm Banana Plugs; Probe Side Connector:Current Clamp; Current Range Max:150A; Current Range Min:100mA; For Use With:AEMC DMMs, Loggers, Recorders & Oscilloscopes RoHS Compliant: Yes

AC CURRENT PROBE, CLAMP, 150A, LOGGER; Meter Side Connector:4mm Banana Plugs; Probe Side Connector:Current Clamp; Current Range Max:150A; Current Range Min:100mA; For Use With:AEMC DMMs, Loggers, Recorders & Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 80K5988
Product Name Ac Current Probe, Clamp, 150A, Logger; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XJL Macro-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AXJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details