AEMC Instruments Ac Current Probe Model Mn352 (150A, 10Mv/a, Jack) Rohs Compliant Aemc MN352

Description
AC CURRENT PROBE MODEL MN352 (150A, 10MV/A, JACK) ROHS COMPLIANT: YES
Datasheet
Description
AC CURRENT PROBE MODEL MN352 (150A, 10MV/A, JACK) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe Model Mn352 (150A, 10Mv/a, Jack) Rohs Compliant Aemc - 79K8089 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe Model Mn352 (150A, 10Mv/a, Jack) Rohs Compliant Aemc
79K8089
Ac Current Probe Model Mn352 (150A, 10Mv/a, Jack) Rohs Compliant Aemc 79K8089
AC CURRENT PROBE MODEL MN352 (150A, 10MV/A, JACK) ROHS COMPLIANT: YES

AC CURRENT PROBE MODEL MN352 (150A, 10MV/A, JACK) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 79K8089
Product Name Ac Current Probe Model Mn352 (150A, 10Mv/a, Jack) Rohs Compliant Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details