AEMC Instruments Ac Current Probe; Meter Side Connector Aemc MN313

Description
AC CURRENT PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:100mA; Product Range:MN300 Series; Accuracy:± 1%; Accuracy %:2.5% RoHS Compliant: Yes
Description
AC CURRENT PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:100mA; Product Range:MN300 Series; Accuracy:± 1%; Accuracy %:2.5% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe; Meter Side Connector Aemc - 80K5986 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe; Meter Side Connector Aemc
80K5986
Ac Current Probe; Meter Side Connector Aemc 80K5986
AC CURRENT PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:100mA; Product Range:MN300 Series; Accuracy:± 1%; Accuracy %:2.5% RoHS Compliant: Yes

AC CURRENT PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:100mA; Product Range:MN300 Series; Accuracy:± 1%; Accuracy %:2.5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 80K5986
Product Name Ac Current Probe; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details