AEMC Instruments Ac Current Probe; Meter Side Connector Aemc MN307

Description
AC CURRENT PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:12A; Current Range Min:100mA; Product Range:MN300 Series; Accuracy:± 1%; Accuracy %:1% RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:12A; Current Range Min:100mA; Product Range:MN300 Series; Accuracy:± 1%; Accuracy %:1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe; Meter Side Connector Aemc - 80K5985 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe; Meter Side Connector Aemc
80K5985
Ac Current Probe; Meter Side Connector Aemc 80K5985
AC CURRENT PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:12A; Current Range Min:100mA; Product Range:MN300 Series; Accuracy:± 1%; Accuracy %:1% RoHS Compliant: Yes

AC CURRENT PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:12A; Current Range Min:100mA; Product Range:MN300 Series; Accuracy:± 1%; Accuracy %:1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 80K5985
Product Name Ac Current Probe; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Stacking Shrouded R/A Banana Plug to Shrouded R/A Banana Plug 18 AWG PVC Test Lead - 9837 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details