AEMC Instruments Cal Ac Current Probe, Clamp, 12A, Osc; Meter Side Connector Aemc MN307 CAL

Description
CAL AC CURRENT PROBE, CLAMP, 12A, OSC; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:12A; Current Range Min:10mA; Product Range:MN300 Series RoHS Compliant: Yes
Datasheet
Description
CAL AC CURRENT PROBE, CLAMP, 12A, OSC; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:12A; Current Range Min:10mA; Product Range:MN300 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Ac Current Probe, Clamp, 12A, Osc; Meter Side Connector Aemc - 12AC6242 - Newark, An Avnet Company
Chicago, IL, United States
Cal Ac Current Probe, Clamp, 12A, Osc; Meter Side Connector Aemc
12AC6242
Cal Ac Current Probe, Clamp, 12A, Osc; Meter Side Connector Aemc 12AC6242
CAL AC CURRENT PROBE, CLAMP, 12A, OSC; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:12A; Current Range Min:10mA; Product Range:MN300 Series RoHS Compliant: Yes

CAL AC CURRENT PROBE, CLAMP, 12A, OSC; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:12A; Current Range Min:10mA; Product Range:MN300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC6242
Product Name Cal Ac Current Probe, Clamp, 12A, Osc; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details