AEMC Instruments Ac Current Probe Cal W/d, Clamp, 12A; Meter Side Connector Aemc MN307 CAL D

Description
AC CURRENT PROBE CAL W/D, CLAMP, 12A; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:12A; Current Range Min:10mA; Product Range:MN300 Series RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE CAL W/D, CLAMP, 12A; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:12A; Current Range Min:10mA; Product Range:MN300 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe Cal W/d, Clamp, 12A; Meter Side Connector Aemc - 12AC6243 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe Cal W/d, Clamp, 12A; Meter Side Connector Aemc
12AC6243
Ac Current Probe Cal W/d, Clamp, 12A; Meter Side Connector Aemc 12AC6243
AC CURRENT PROBE CAL W/D, CLAMP, 12A; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:12A; Current Range Min:10mA; Product Range:MN300 Series RoHS Compliant: Yes

AC CURRENT PROBE CAL W/D, CLAMP, 12A; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:12A; Current Range Min:10mA; Product Range:MN300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC6243
Product Name Ac Current Probe Cal W/d, Clamp, 12A; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Mini Alligator Clip, 22 AWG PVC Test Lead - 284M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details