AEMC Instruments Ac Current Probe, 24A/240A, Dmm; Meter Side Connector Aemc MN261

Description
AC CURRENT PROBE, 24A/240A, DMM; Meter Side Connector:BNC; Probe Side Connector:Current Clamp; Current Range Max:240A; Current Range Min:500mA; For Use With:Oscilloscopes, Digital Multimeters, Recorders & Data Loggers RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE, 24A/240A, DMM; Meter Side Connector:BNC; Probe Side Connector:Current Clamp; Current Range Max:240A; Current Range Min:500mA; For Use With:Oscilloscopes, Digital Multimeters, Recorders & Data Loggers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe, 24A/240A, Dmm; Meter Side Connector Aemc - 79K8085 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe, 24A/240A, Dmm; Meter Side Connector Aemc
79K8085
Ac Current Probe, 24A/240A, Dmm; Meter Side Connector Aemc 79K8085
AC CURRENT PROBE, 24A/240A, DMM; Meter Side Connector:BNC; Probe Side Connector:Current Clamp; Current Range Max:240A; Current Range Min:500mA; For Use With:Oscilloscopes, Digital Multimeters, Recorders & Data Loggers RoHS Compliant: Yes

AC CURRENT PROBE, 24A/240A, DMM; Meter Side Connector:BNC; Probe Side Connector:Current Clamp; Current Range Max:240A; Current Range Min:500mA; For Use With:Oscilloscopes, Digital Multimeters, Recorders & Data Loggers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 79K8085
Product Name Ac Current Probe, 24A/240A, Dmm; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XL1 Mini-Hook to Lead Only, 18 AWG PVC Test Lead - 613XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details