AEMC Instruments Ac Current Probe, Clamp, 240A, Logger; Meter Side Connector Aemc MN213

Description
AC CURRENT PROBE, CLAMP, 240A, LOGGER; Meter Side Connector:4mm Banana Plugs; Probe Side Connector:Current Clamp; Current Range Max:240A; Current Range Min:500mA; For Use With:AEMC DMMs, Loggers, Recorders & Oscilloscopes RoHS Compliant: Yes
Description
AC CURRENT PROBE, CLAMP, 240A, LOGGER; Meter Side Connector:4mm Banana Plugs; Probe Side Connector:Current Clamp; Current Range Max:240A; Current Range Min:500mA; For Use With:AEMC DMMs, Loggers, Recorders & Oscilloscopes RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe, Clamp, 240A, Logger; Meter Side Connector Aemc - 80K5980 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe, Clamp, 240A, Logger; Meter Side Connector Aemc
80K5980
Ac Current Probe, Clamp, 240A, Logger; Meter Side Connector Aemc 80K5980
AC CURRENT PROBE, CLAMP, 240A, LOGGER; Meter Side Connector:4mm Banana Plugs; Probe Side Connector:Current Clamp; Current Range Max:240A; Current Range Min:500mA; For Use With:AEMC DMMs, Loggers, Recorders & Oscilloscopes RoHS Compliant: Yes

AC CURRENT PROBE, CLAMP, 240A, LOGGER; Meter Side Connector:4mm Banana Plugs; Probe Side Connector:Current Clamp; Current Range Max:240A; Current Range Min:500mA; For Use With:AEMC DMMs, Loggers, Recorders & Oscilloscopes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 80K5980
Product Name Ac Current Probe, Clamp, 240A, Logger; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details