AEMC Instruments Probe, Current, Multi Function; Meter Side Connector Aemc MN185

Description
PROBE, CURRENT, MULTI FUNCTION; Meter Side Connector:4mm Banana Jacks; Probe Side Connector:Current Clamp; Current Range Max:150A; Current Range Min:50mA; For Use With:AEMC Digital Multimeters; Product Range:MN100 Series RoHS Compliant: Yes
Datasheet
Description
PROBE, CURRENT, MULTI FUNCTION; Meter Side Connector:4mm Banana Jacks; Probe Side Connector:Current Clamp; Current Range Max:150A; Current Range Min:50mA; For Use With:AEMC Digital Multimeters; Product Range:MN100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Current, Multi Function; Meter Side Connector Aemc - 79K8078 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Current, Multi Function; Meter Side Connector Aemc
79K8078
Probe, Current, Multi Function; Meter Side Connector Aemc 79K8078
PROBE, CURRENT, MULTI FUNCTION; Meter Side Connector:4mm Banana Jacks; Probe Side Connector:Current Clamp; Current Range Max:150A; Current Range Min:50mA; For Use With:AEMC Digital Multimeters; Product Range:MN100 Series RoHS Compliant: Yes

PROBE, CURRENT, MULTI FUNCTION; Meter Side Connector:4mm Banana Jacks; Probe Side Connector:Current Clamp; Current Range Max:150A; Current Range Min:50mA; For Use With:AEMC Digital Multimeters; Product Range:MN100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 79K8078
Product Name Probe, Current, Multi Function; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
0.080″ Stacking Pin Plug Jumper, 18 AWG PVC Test Lead - 9125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details