AEMC Instruments Ac Current Probe; Meter Side Connector Aemc MN114

Description
AC CURRENT PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:10A; Current Range Min:1mA; For Use With:AEMC Digital Multimeters; Product Range:MN100 Series RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:10A; Current Range Min:1mA; For Use With:AEMC Digital Multimeters; Product Range:MN100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe; Meter Side Connector Aemc - 80K5977 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe; Meter Side Connector Aemc
80K5977
Ac Current Probe; Meter Side Connector Aemc 80K5977
AC CURRENT PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:10A; Current Range Min:1mA; For Use With:AEMC Digital Multimeters; Product Range:MN100 Series RoHS Compliant: Yes

AC CURRENT PROBE; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:10A; Current Range Min:1mA; For Use With:AEMC Digital Multimeters; Product Range:MN100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 80K5977
Product Name Ac Current Probe; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Shrouded R/A Banana Plug to Alligator Clip, 18 AWG Silicone Test Lead - 9926 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details