AEMC Instruments Current Probes Miniflex Rohs Compliant Aemc MF 3000-10-2-1

Description
CURRENT PROBES MINIFLEX ROHS COMPLIANT: YES
Description
CURRENT PROBES MINIFLEX ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Probes Miniflex from AEMC, specifically the model 24R6942, is designed for general-purpose current measurement. It can measure AC currents ranging from 0.5 to 3000 Arms with an accuracy of ±1% of reading ±0.25A. The probes are equipped with either banana or BNC connectors, allowing direct connection to multimeters, wattmeters, or loggers. They provide TRMS measurements when used with compatible instruments and feature a frequency response of up to 20 kHz. These probes are designed to prevent core saturation and damage during overload conditions, and they include an overrange LED indicator. They are insensitive to DC, measuring only the AC component of mixed signals, and exhibit excellent linearity. The probes operate on a 9V alkaline battery, offering approximately 150 hours of continuous use. They comply with safety standards EN 61010, rated for 1000V CAT III and 600V CAT IV, making them suitable for various applications in electrical testing and measurement.

Datasheet Summary
Powered by GS/AI

The Current Probes Miniflex from AEMC, specifically the model 24R6942, is designed for general-purpose current measurement. It can measure AC currents ranging from 0.5 to 3000 Arms with an accuracy of ±1% of reading ±0.25A. The probes are equipped with either banana or BNC connectors, allowing direct connection to multimeters, wattmeters, or loggers. They provide TRMS measurements when used with compatible instruments and feature a frequency response of up to 20 kHz. These probes are designed to prevent core saturation and damage during overload conditions, and they include an overrange LED indicator. They are insensitive to DC, measuring only the AC component of mixed signals, and exhibit excellent linearity. The probes operate on a 9V alkaline battery, offering approximately 150 hours of continuous use. They comply with safety standards EN 61010, rated for 1000V CAT III and 600V CAT IV, making them suitable for various applications in electrical testing and measurement.

Suppliers

Company
Product
Description
Supplier Links
Current Probes Miniflex Rohs Compliant Aemc - 24R6942 - Newark, An Avnet Company
Chicago, IL, United States
Current Probes Miniflex Rohs Compliant Aemc
24R6942
Current Probes Miniflex Rohs Compliant Aemc 24R6942
CURRENT PROBES MINIFLEX ROHS COMPLIANT: YES

CURRENT PROBES MINIFLEX ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 24R6942
Product Name Current Probes Miniflex Rohs Compliant Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana, Meter Interface - 461-1159-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
View Details