AEMC Instruments Current Probe, 0.1A-200A; Meter Side Connector Aemc LM103

Description
CURRENT PROBE, 0.1A-200A; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:100mA; For Use With:Multimeters, Data Loggers, Power Analyzers RoHS Compliant: Yes
Datasheet
Description
CURRENT PROBE, 0.1A-200A; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:100mA; For Use With:Multimeters, Data Loggers, Power Analyzers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe, 0.1A-200A; Meter Side Connector Aemc - 94AC3077 - Newark, An Avnet Company
Chicago, IL, United States
Current Probe, 0.1A-200A; Meter Side Connector Aemc
94AC3077
Current Probe, 0.1A-200A; Meter Side Connector Aemc 94AC3077
CURRENT PROBE, 0.1A-200A; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:100mA; For Use With:Multimeters, Data Loggers, Power Analyzers RoHS Compliant: Yes

CURRENT PROBE, 0.1A-200A; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:100mA; For Use With:Multimeters, Data Loggers, Power Analyzers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 94AC3077
Product Name Current Probe, 0.1A-200A; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details