AEMC Instruments Current Probe; Meter Side Connector Aemc K110

Description
CURRENT PROBE; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:450mA; Current Range Min:50µA; For Use With:AEMC Digital Multimeters & Oscilloscopes; Product Range:-; Accuracy:± 0.5% RoHS Compliant: Yes
Datasheet
Description
CURRENT PROBE; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:450mA; Current Range Min:50µA; For Use With:AEMC Digital Multimeters & Oscilloscopes; Product Range:-; Accuracy:± 0.5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe; Meter Side Connector Aemc - 85K9473 - Newark, An Avnet Company
Chicago, IL, United States
Current Probe; Meter Side Connector Aemc
85K9473
Current Probe; Meter Side Connector Aemc 85K9473
CURRENT PROBE; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:450mA; Current Range Min:50µA; For Use With:AEMC Digital Multimeters & Oscilloscopes; Product Range:-; Accuracy:± 0.5% RoHS Compliant: Yes

CURRENT PROBE; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:450mA; Current Range Min:50µA; For Use With:AEMC Digital Multimeters & Oscilloscopes; Product Range:-; Accuracy:± 0.5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 85K9473
Product Name Current Probe; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XR Mini-Hook to Meter Pin Plug, 18 AWG PVC Test Lead - 606XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip-Medium - 5038 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details