AEMC Instruments Ac Current Probe, 90/900/9000A Peak; Meter Side Connector Aemc JM861

Description
AC CURRENT PROBE, 90/900/9000A PEAK; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:9kA; Current Range Min:90A; For Use With:Oscilloscopes, Waveform Displaying Instruments; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE, 90/900/9000A PEAK; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:9kA; Current Range Min:90A; For Use With:Oscilloscopes, Waveform Displaying Instruments; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe, 90/900/9000A Peak; Meter Side Connector Aemc - 79K7569 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe, 90/900/9000A Peak; Meter Side Connector Aemc
79K7569
Ac Current Probe, 90/900/9000A Peak; Meter Side Connector Aemc 79K7569
AC CURRENT PROBE, 90/900/9000A PEAK; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:9kA; Current Range Min:90A; For Use With:Oscilloscopes, Waveform Displaying Instruments; Product Range:- RoHS Compliant: Yes

AC CURRENT PROBE, 90/900/9000A PEAK; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:9kA; Current Range Min:90A; For Use With:Oscilloscopes, Waveform Displaying Instruments; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 79K7569
Product Name Ac Current Probe, 90/900/9000A Peak; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
X100W Mini-Hook to 0.14″ Spade Lug Terminal, 22 AWG PVC Test Lead - 209W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details