AEMC Instruments Cal Megohmmeter, Digital, 0 Ohm-400Kohm; Insulation Tester Type Aemc 6527 CAL

Description
CAL MEGOHMMETER, DIGITAL, 0 OHM-400KOHM; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:250V, 500V, 1kV; Insulation Testing Resistance:0ohm to 400kohm; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes
Datasheet
Description
CAL MEGOHMMETER, DIGITAL, 0 OHM-400KOHM; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:250V, 500V, 1kV; Insulation Testing Resistance:0ohm to 400kohm; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Megohmmeter, Digital, 0 Ohm-400Kohm; Insulation Tester Type Aemc - 12AC8537 - Newark, An Avnet Company
Chicago, IL, United States
Cal Megohmmeter, Digital, 0 Ohm-400Kohm; Insulation Tester Type Aemc
12AC8537
Cal Megohmmeter, Digital, 0 Ohm-400Kohm; Insulation Tester Type Aemc 12AC8537
CAL MEGOHMMETER, DIGITAL, 0 OHM-400KOHM; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:250V, 500V, 1kV; Insulation Testing Resistance:0ohm to 400kohm; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

CAL MEGOHMMETER, DIGITAL, 0 OHM-400KOHM; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:250V, 500V, 1kV; Insulation Testing Resistance:0ohm to 400kohm; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Safety Testers
Product Number 12AC8537
Product Name Cal Megohmmeter, Digital, 0 Ohm-400Kohm; Insulation Tester Type Aemc
Types of Measurements Grounding Systems Resistance
Unlock Full Specs
to access all available technical data

Similar Products

HAL Series - HALScan - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance
AC Voltage Out 100 to 5000 volts
AC Current Out ? to 0.0200 amps
View Details
Hipot, Insulation, Resistance and Ground Tester - Model 4520 - Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond
AC Voltage Out 0.0 to 5000 volts
AC Current Out 0.1000 amps
View Details
[60A] Ground Bond Tester Supporting UL60950-1 - TOS6210 - Kikusui America, Inc.
Specs
Types of Measurements Earth Continuity
Resistance Range 1.00E-6 to 6.00E-4 kohms
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details