AEMC Instruments Probe, Current, Multi Function; Meter Side Connector Aemc 300-24-2-10

Description
PROBE, CURRENT, MULTI FUNCTION; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Flexible Cord Probe; Current Range Max:300A; Current Range Min:5A; Product Range:-; Accuracy %:1%; Current Probe Range:5 A to 300 A RoHS Compliant: Yes
Datasheet
Description
PROBE, CURRENT, MULTI FUNCTION; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Flexible Cord Probe; Current Range Max:300A; Current Range Min:5A; Product Range:-; Accuracy %:1%; Current Probe Range:5 A to 300 A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Current, Multi Function; Meter Side Connector Aemc - 79K9854 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Current, Multi Function; Meter Side Connector Aemc
79K9854
Probe, Current, Multi Function; Meter Side Connector Aemc 79K9854
PROBE, CURRENT, MULTI FUNCTION; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Flexible Cord Probe; Current Range Max:300A; Current Range Min:5A; Product Range:-; Accuracy %:1%; Current Probe Range:5 A to 300 A RoHS Compliant: Yes

PROBE, CURRENT, MULTI FUNCTION; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Flexible Cord Probe; Current Range Max:300A; Current Range Min:5A; Product Range:-; Accuracy %:1%; Current Probe Range:5 A to 300 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 79K9854
Product Name Probe, Current, Multi Function; Meter Side Connector Aemc
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.025″ Sq. Socket to 0.080″ Pin Plug, 22 AWG PVC Test Lead - 9167 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details