AEMC Instruments Clamp-On Ground Resistance Tester, 500ohm with Bluetooth 2141.02

Description
Product Highlights Contact Voltage Indication (Warns of Unsafe Conditions) Large Multi-Function Bright Yellow Organic Display (OLED) Selectable Test Frequency (Improves Accuracy in Inductive Environments) Storage of Measurements (O and/or a, with Time-Stamping) Model 6417: up to 2000 Measurements Stored Designed to EN 61010-1, 600V CAT IV Safety Standards Clamping Diameter of 35mm with Large Jaw Design Displays Stored Measurements on the LCD Display or Via Bluetooth (Class 1- Communicates up to 900 Ft) to a PC (Requires a PC with Bluetooth Capability) (Model 6417) Auto-Off Power Function Alarm Function with Adjustable Set Point and Buzzer for Quick Field Checks for Volts, Amps and Ohms (Model 6417) Rugged Lexan® Head and Body Construction Resists Breakage Alarm Settings and Stored Memory Information Saved During Shutdown (Model 6417) Includes Dataview® Software for Data Storage, Real-Time Display, Analysis, Report Generation and System Configuration (Model 6417) Noise Icon And Buzzer Alert User to Presence of Dangerous Voltage and Current Levels
Datasheet
Description
Product Highlights Contact Voltage Indication (Warns of Unsafe Conditions) Large Multi-Function Bright Yellow Organic Display (OLED) Selectable Test Frequency (Improves Accuracy in Inductive Environments) Storage of Measurements (O and/or a, with Time-Stamping) Model 6417: up to 2000 Measurements Stored Designed to EN 61010-1, 600V CAT IV Safety Standards Clamping Diameter of 35mm with Large Jaw Design Displays Stored Measurements on the LCD Display or Via Bluetooth (Class 1- Communicates up to 900 Ft) to a PC (Requires a PC with Bluetooth Capability) (Model 6417) Auto-Off Power Function Alarm Function with Adjustable Set Point and Buzzer for Quick Field Checks for Volts, Amps and Ohms (Model 6417) Rugged Lexan® Head and Body Construction Resists Breakage Alarm Settings and Stored Memory Information Saved During Shutdown (Model 6417) Includes Dataview® Software for Data Storage, Real-Time Display, Analysis, Report Generation and System Configuration (Model 6417) Noise Icon And Buzzer Alert User to Presence of Dangerous Voltage and Current Levels
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp-On Ground Resistance Tester, 500ohm with Bluetooth - 2141.02 - Transcat, Inc.
Rochester, NY, USA
Clamp-On Ground Resistance Tester, 500ohm with Bluetooth
2141.02
Clamp-On Ground Resistance Tester, 500ohm with Bluetooth 2141.02
Product Highlights Contact Voltage Indication (Warns of Unsafe Conditions) Large Multi-Function Bright Yellow Organic Display (OLED) Selectable Test Frequency (Improves Accuracy in Inductive Environments) Storage of Measurements (O and/or a, with Time-Stamping) Model 6417: up to 2000 Measurements Stored Designed to EN 61010-1, 600V CAT IV Safety Standards Clamping Diameter of 35mm with Large Jaw Design Displays Stored Measurements on the LCD Display or Via Bluetooth (Class 1- Communicates up to 900 Ft) to a PC (Requires a PC with Bluetooth Capability) (Model 6417) Auto-Off Power Function Alarm Function with Adjustable Set Point and Buzzer for Quick Field Checks for Volts, Amps and Ohms (Model 6417) Rugged Lexan® Head and Body Construction Resists Breakage Alarm Settings and Stored Memory Information Saved During Shutdown (Model 6417) Includes Dataview® Software for Data Storage, Real-Time Display, Analysis, Report Generation and System Configuration (Model 6417) Noise Icon And Buzzer Alert User to Presence of Dangerous Voltage and Current Levels

Product Highlights

  • Contact Voltage Indication (Warns of Unsafe Conditions)
  • Large Multi-Function Bright Yellow Organic Display (OLED)
  • Selectable Test Frequency (Improves Accuracy in Inductive Environments)
  • Storage of Measurements (O and/or a, with Time-Stamping)
  • Model 6417: up to 2000 Measurements Stored
  • Designed to EN 61010-1, 600V CAT IV Safety Standards
  • Clamping Diameter of 35mm with Large Jaw Design
  • Displays Stored Measurements on the LCD Display or Via Bluetooth (Class 1- Communicates up to 900 Ft) to a PC (Requires a PC with Bluetooth Capability) (Model 6417)
  • Auto-Off Power Function
  • Alarm Function with Adjustable Set Point and Buzzer for Quick Field Checks for Volts, Amps and Ohms (Model 6417)
  • Rugged Lexan® Head and Body Construction Resists Breakage
  • Alarm Settings and Stored Memory Information Saved During Shutdown (Model 6417)
  • Includes Dataview® Software for Data Storage, Real-Time Display, Analysis, Report Generation and System Configuration (Model 6417)
  • Noise Icon And Buzzer Alert User to Presence of Dangerous Voltage and Current Levels
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Ground Resistance Testers
Product Number 2141.02
Product Name Clamp-On Ground Resistance Tester, 500ohm with Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite CLAMP -  - Newson Gale
Specs
Types of Measurements Earth Continuity
Display LEDIndicator
Form Factor Hand Held; Clamp
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
6-in-1 500 VA Electrical Safety Compliance Analyzer - 8256 - Ikonix USA
Specs
Types of Measurements Insulation Resistance; Earth Continuity; Current Leakage; Ground Bond
Display DigitalMeter
Interfaces RS232; USB
View Details