AEMC Instruments Clamp-On Ground Resistance Tester w/Memory, Alarm, & Case 2141.01

Description
Product Highlights Contact Voltage Indication (Warns of Unsafe Conditions) Large Multi-Function Bright Yellow Organic Display (OLED) Selectable Test Frequency (Improves Accuracy in Inductive Environments) Storage of Measurements (O and/or A, V, Inductance with Time-Stamping) Model 6416: up to 300 Measurements Stored Designed to EN 61010-1, 600V CAT IV Safety Standards Clamping Diameter of 1.4” (35mm) with Large Jaw Design Displays Stored Measurements on the LCD Display Auto-Off Power Function Noise Icon And Buzzer Alert User to Presence of Dangerous Voltage and Current Levels Rugged Lexan® Head and Body Construction Resists Breakage Note: *Replacement for AEMC 5717E Each Unit Includes Hard Carrying Case Calibration Loop Four 1.5V AA Batteries User Manual DataView Software
Datasheet
Description
Product Highlights Contact Voltage Indication (Warns of Unsafe Conditions) Large Multi-Function Bright Yellow Organic Display (OLED) Selectable Test Frequency (Improves Accuracy in Inductive Environments) Storage of Measurements (O and/or A, V, Inductance with Time-Stamping) Model 6416: up to 300 Measurements Stored Designed to EN 61010-1, 600V CAT IV Safety Standards Clamping Diameter of 1.4” (35mm) with Large Jaw Design Displays Stored Measurements on the LCD Display Auto-Off Power Function Noise Icon And Buzzer Alert User to Presence of Dangerous Voltage and Current Levels Rugged Lexan® Head and Body Construction Resists Breakage Note: *Replacement for AEMC 5717E Each Unit Includes Hard Carrying Case Calibration Loop Four 1.5V AA Batteries User Manual DataView Software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp-On Ground Resistance Tester w/Memory, Alarm, & Case - 2141.01 - Transcat, Inc.
Rochester, NY, USA
Clamp-On Ground Resistance Tester w/Memory, Alarm, & Case
2141.01
Clamp-On Ground Resistance Tester w/Memory, Alarm, & Case 2141.01
Product Highlights Contact Voltage Indication (Warns of Unsafe Conditions) Large Multi-Function Bright Yellow Organic Display (OLED) Selectable Test Frequency (Improves Accuracy in Inductive Environments) Storage of Measurements (O and/or A, V, Inductance with Time-Stamping) Model 6416: up to 300 Measurements Stored Designed to EN 61010-1, 600V CAT IV Safety Standards Clamping Diameter of 1.4” (35mm) with Large Jaw Design Displays Stored Measurements on the LCD Display Auto-Off Power Function Noise Icon And Buzzer Alert User to Presence of Dangerous Voltage and Current Levels Rugged Lexan® Head and Body Construction Resists Breakage Note: *Replacement for AEMC 5717E Each Unit Includes Hard Carrying Case Calibration Loop Four 1.5V AA Batteries User Manual DataView Software

Product Highlights

  • Contact Voltage Indication (Warns of Unsafe Conditions)
  • Large Multi-Function Bright Yellow Organic Display (OLED)
  • Selectable Test Frequency (Improves Accuracy in Inductive Environments)
  • Storage of Measurements (O and/or A, V, Inductance with Time-Stamping)
  • Model 6416: up to 300 Measurements Stored
  • Designed to EN 61010-1, 600V CAT IV Safety Standards
  • Clamping Diameter of 1.4” (35mm) with Large Jaw Design
  • Displays Stored Measurements on the LCD Display
  • Auto-Off Power Function
  • Noise Icon And Buzzer Alert User to Presence of Dangerous Voltage and Current Levels
  • Rugged Lexan® Head and Body Construction Resists Breakage

Note: *Replacement for AEMC 5717E

Each Unit Includes

  • Hard Carrying Case
  • Calibration Loop
  • Four 1.5V AA Batteries
  • User Manual
  • DataView Software
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Ground Resistance Testers
Product Number 2141.01
Product Name Clamp-On Ground Resistance Tester w/Memory, Alarm, & Case
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II MGV -  - Newson Gale
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display LEDIndicator
Form Factor Truck Mounted
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
LINECHEK® II Fully Automated Line Leakage Tester - 620L - Ikonix USA
Specs
Types of Measurements Insulation Resistance (optional feature); Current Leakage (optional feature)
Display DigitalMeter
Interfaces GPIB (optional feature); RS232; USB
View Details
2 suppliers