AEMC Instruments Computer Cable, Rs-232, 10Ft, Black; Accessory Type Aemc 2140.18

Description
COMPUTER CABLE, RS-232, 10FT, BLACK; Accessory Type:Cable; For Use With:3945-B 3-Phase Power Quality Analyzer; Product Range:-; Cable Length:3.048m; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: NA
Datasheet
Description
COMPUTER CABLE, RS-232, 10FT, BLACK; Accessory Type:Cable; For Use With:3945-B 3-Phase Power Quality Analyzer; Product Range:-; Cable Length:3.048m; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Rs-232, 10Ft, Black; Accessory Type Aemc - 79K9822 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Rs-232, 10Ft, Black; Accessory Type Aemc
79K9822
Computer Cable, Rs-232, 10Ft, Black; Accessory Type Aemc 79K9822
COMPUTER CABLE, RS-232, 10FT, BLACK; Accessory Type:Cable; For Use With:3945-B 3-Phase Power Quality Analyzer; Product Range:-; Cable Length:3.048m; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: NA

COMPUTER CABLE, RS-232, 10FT, BLACK; Accessory Type:Cable; For Use With:3945-B 3-Phase Power Quality Analyzer; Product Range:-; Cable Length:3.048m; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79K9822
Product Name Computer Cable, Rs-232, 10Ft, Black; Accessory Type Aemc
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Parallel Cables - 1828818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type Parallel
Cable Shielding Aluminium-mylar
View Details