AEMC Instruments Ground Resistance Tester Kit 500' (Model 6472 & 2135.37) 2135.54

Description
Product Highlights 4-Pole (4-Point) Fall-of-Potential measurement for very low resistance measurements with manual or automatic frequency selection and automatic lead compensation 3-Point Fall-of-Potential measurement 3-Point earth coupling measurement Manual or automatic frequency scan from 40 to 513Hz for test accuracy in electrically noisy environments Earth coupling testing Selectable test voltage 16 or 32V up to 250mA test current 4-Point soil resistivity measurement with automatic calculation of Rho and user selection of Wenner or Schlumberger test method 2- and 4-Wire DC resistance measurement (Bond testing) with automatic polarity reversal Ground Resistance with 2 clamps (no auxiliary rods) Ground Resistance of Pylons with the GroundFlex® Adapter Model 6474 and GroundFlex® sensors allow the system to measure leakage current and ground resistance of tower legs without disconnecting the overhead ground conductor. Includes DataView® software for data storage, real-time display, analysis, report generation and system configuration Auto-off power management Automatic recognition of all electrode connections and their resistance value Stores up to 512 complete test results in internal memory Optically isolated USB communication Rechargeable NiMH batteries from wall charger or vehicle power Rugged dustproof and rainproof field Each Unit Includes Instrument Two 500 ft color-coded leads on spools (red and blue) Two 100 ft color-coded leads (green and black) One 30 ft lead (green) Four 14.5" T-shaped auxiliary ground electrodes One set of five spaded lugs 100 ft tape measurer Carrying bag
Datasheet
Description
Product Highlights 4-Pole (4-Point) Fall-of-Potential measurement for very low resistance measurements with manual or automatic frequency selection and automatic lead compensation 3-Point Fall-of-Potential measurement 3-Point earth coupling measurement Manual or automatic frequency scan from 40 to 513Hz for test accuracy in electrically noisy environments Earth coupling testing Selectable test voltage 16 or 32V up to 250mA test current 4-Point soil resistivity measurement with automatic calculation of Rho and user selection of Wenner or Schlumberger test method 2- and 4-Wire DC resistance measurement (Bond testing) with automatic polarity reversal Ground Resistance with 2 clamps (no auxiliary rods) Ground Resistance of Pylons with the GroundFlex® Adapter Model 6474 and GroundFlex® sensors allow the system to measure leakage current and ground resistance of tower legs without disconnecting the overhead ground conductor. Includes DataView® software for data storage, real-time display, analysis, report generation and system configuration Auto-off power management Automatic recognition of all electrode connections and their resistance value Stores up to 512 complete test results in internal memory Optically isolated USB communication Rechargeable NiMH batteries from wall charger or vehicle power Rugged dustproof and rainproof field Each Unit Includes Instrument Two 500 ft color-coded leads on spools (red and blue) Two 100 ft color-coded leads (green and black) One 30 ft lead (green) Four 14.5" T-shaped auxiliary ground electrodes One set of five spaded lugs 100 ft tape measurer Carrying bag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Resistance Tester Kit 500' (Model 6472 & 2135.37) - 2135.54 - Transcat, Inc.
Rochester, NY, USA
Ground Resistance Tester Kit 500' (Model 6472 & 2135.37)
2135.54
Ground Resistance Tester Kit 500' (Model 6472 & 2135.37) 2135.54
Product Highlights 4-Pole (4-Point) Fall-of-Potential measurement for very low resistance measurements with manual or automatic frequency selection and automatic lead compensation 3-Point Fall-of-Potential measurement 3-Point earth coupling measurement Manual or automatic frequency scan from 40 to 513Hz for test accuracy in electrically noisy environments Earth coupling testing Selectable test voltage 16 or 32V up to 250mA test current 4-Point soil resistivity measurement with automatic calculation of Rho and user selection of Wenner or Schlumberger test method 2- and 4-Wire DC resistance measurement (Bond testing) with automatic polarity reversal Ground Resistance with 2 clamps (no auxiliary rods) Ground Resistance of Pylons with the GroundFlex® Adapter Model 6474 and GroundFlex® sensors allow the system to measure leakage current and ground resistance of tower legs without disconnecting the overhead ground conductor. Includes DataView® software for data storage, real-time display, analysis, report generation and system configuration Auto-off power management Automatic recognition of all electrode connections and their resistance value Stores up to 512 complete test results in internal memory Optically isolated USB communication Rechargeable NiMH batteries from wall charger or vehicle power Rugged dustproof and rainproof field Each Unit Includes Instrument Two 500 ft color-coded leads on spools (red and blue) Two 100 ft color-coded leads (green and black) One 30 ft lead (green) Four 14.5" T-shaped auxiliary ground electrodes One set of five spaded lugs 100 ft tape measurer Carrying bag

Product Highlights

  • 4-Pole (4-Point) Fall-of-Potential measurement for very low resistance measurements with manual or automatic frequency selection and automatic lead compensation
  • 3-Point Fall-of-Potential measurement
  • 3-Point earth coupling measurement
  • Manual or automatic frequency scan from 40 to 513Hz for test accuracy in electrically noisy environments
  • Earth coupling testing
  • Selectable test voltage 16 or 32V up to 250mA test current
  • 4-Point soil resistivity measurement with automatic calculation of Rho and user selection of Wenner or Schlumberger test method
  • 2- and 4-Wire DC resistance measurement (Bond testing) with automatic polarity reversal
  • Ground Resistance with 2 clamps (no auxiliary rods)
  • Ground Resistance of Pylons with the GroundFlex® Adapter Model 6474 and GroundFlex® sensors allow the system to measure leakage current and ground resistance of tower legs without disconnecting the overhead ground conductor.
  • Includes DataView® software for data storage, real-time display, analysis, report generation and system configuration
  • Auto-off power management
  • Automatic recognition of all electrode connections and their resistance value
  • Stores up to 512 complete test results in internal memory
  • Optically isolated USB communication
  • Rechargeable NiMH batteries from wall charger or vehicle power
  • Rugged dustproof and rainproof field

Each Unit Includes

  • Instrument
  • Two 500 ft color-coded leads on spools (red and blue)
  • Two 100 ft color-coded leads (green and black)
  • One 30 ft lead (green)
  • Four 14.5" T-shaped auxiliary ground electrodes
  • One set of five spaded lugs
  • 100 ft tape measurer
  • Carrying bag
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Ground Resistance Testers
Product Number 2135.54
Product Name Ground Resistance Tester Kit 500' (Model 6472 & 2135.37)
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II FIBC -  - Newson Gale
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display LEDIndicator
Form Factor Wall Mount
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
Instrument For Grounding Circuit Measurements - LET-60-VPC - SMC International
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display DigitalMeter
Form Factor Portable
View Details