AEMC Instruments Ground Resistance Tester Digital, 3 & 4-Point, Clamp-on 2135.49

Description
Product Highlights Test ground resistance using the 2 clamp method (no auxiliary rods needed) 2- and 4-Pole Bond Resistance/Continuit y measurement (DC Resistance) with automatic polarity reversal 3-Pole Fall-of-Potential measurement with manual or automatic frequency selection 4-Pole Soil Resistivity measurement with automatic calculation of Rho (r) and user selection of the Wenner or Schlumberger test method 3-Pole Earth Coupling measurement Manual and Automatic frequency scan from 41 to 513Hz for optimum test accuracy in electrically noisy environments Selectable test voltage of 16 or 32V up to 250mA of test current Auto-off power management Automatic recognition of all electrode connections and their resistance value Stores up to 512 complete test results in internal memory Optically isolated USB communication Remote set up and operation of all measurements using DataView® software Rechargeable NiMH batteries from wall charger or vehicle power Rugged dustproof and rainproof field case – IP54 rated in closed position Grounding standards IEC 61557 parts 4 and 5 compliant Includes DataView® software for data storage, real-time display, analysis, report generation and system configuration
Description
Product Highlights Test ground resistance using the 2 clamp method (no auxiliary rods needed) 2- and 4-Pole Bond Resistance/Continuit y measurement (DC Resistance) with automatic polarity reversal 3-Pole Fall-of-Potential measurement with manual or automatic frequency selection 4-Pole Soil Resistivity measurement with automatic calculation of Rho (r) and user selection of the Wenner or Schlumberger test method 3-Pole Earth Coupling measurement Manual and Automatic frequency scan from 41 to 513Hz for optimum test accuracy in electrically noisy environments Selectable test voltage of 16 or 32V up to 250mA of test current Auto-off power management Automatic recognition of all electrode connections and their resistance value Stores up to 512 complete test results in internal memory Optically isolated USB communication Remote set up and operation of all measurements using DataView® software Rechargeable NiMH batteries from wall charger or vehicle power Rugged dustproof and rainproof field case – IP54 rated in closed position Grounding standards IEC 61557 parts 4 and 5 compliant Includes DataView® software for data storage, real-time display, analysis, report generation and system configuration

Suppliers

Company
Product
Description
Supplier Links
Ground Resistance Tester Digital, 3 & 4-Point, Clamp-on - 2135.49 - Transcat, Inc.
Rochester, NY, USA
Ground Resistance Tester Digital, 3 & 4-Point, Clamp-on
2135.49
Ground Resistance Tester Digital, 3 & 4-Point, Clamp-on 2135.49
Product Highlights Test ground resistance using the 2 clamp method (no auxiliary rods needed) 2- and 4-Pole Bond Resistance/Continuit y measurement (DC Resistance) with automatic polarity reversal 3-Pole Fall-of-Potential measurement with manual or automatic frequency selection 4-Pole Soil Resistivity measurement with automatic calculation of Rho (r) and user selection of the Wenner or Schlumberger test method 3-Pole Earth Coupling measurement Manual and Automatic frequency scan from 41 to 513Hz for optimum test accuracy in electrically noisy environments Selectable test voltage of 16 or 32V up to 250mA of test current Auto-off power management Automatic recognition of all electrode connections and their resistance value Stores up to 512 complete test results in internal memory Optically isolated USB communication Remote set up and operation of all measurements using DataView® software Rechargeable NiMH batteries from wall charger or vehicle power Rugged dustproof and rainproof field case – IP54 rated in closed position Grounding standards IEC 61557 parts 4 and 5 compliant Includes DataView® software for data storage, real-time display, analysis, report generation and system configuration

Product Highlights

  • Test ground resistance using the 2 clamp method (no auxiliary rods needed)
  • 2- and 4-Pole Bond Resistance/Continuity measurement (DC Resistance) with automatic polarity reversal
  • 3-Pole Fall-of-Potential measurement with manual or automatic frequency selection
  • 4-Pole Soil Resistivity measurement with automatic calculation of Rho (r) and user selection of the Wenner or Schlumberger test method
  • 3-Pole Earth Coupling measurement
  • Manual and Automatic frequency scan from 41 to 513Hz for optimum test accuracy in electrically noisy environments
  • Selectable test voltage of 16 or 32V up to 250mA of test current
  • Auto-off power management
  • Automatic recognition of all electrode connections and their resistance value
  • Stores up to 512 complete test results in internal memory
  • Optically isolated USB communication
  • Remote set up and operation of all measurements using DataView® software
  • Rechargeable NiMH batteries from wall charger or vehicle power
  • Rugged dustproof and rainproof field case – IP54 rated in closed position
  • Grounding standards IEC 61557 parts 4 and 5 compliant
  • Includes DataView® software for data storage, real-time display, analysis, report generation and system configuration
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Ground Resistance Testers
Product Number 2135.49
Product Name Ground Resistance Tester Digital, 3 & 4-Point, Clamp-on
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite CLAMP -  - Newson Gale
Specs
Types of Measurements Earth Continuity
Display LEDIndicator
Form Factor Hand Held; Clamp
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
Instrument For Grounding Circuit Measurements - LET-500-VPC - SMC International
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display DigitalMeter
Form Factor Portable
View Details