AEMC Instruments Ground Resistance Tester Kit, 300' (4630 & 2135.36) 2135.23

Description
Product Highlights Measures Soil Resistivity (4-Point) Measures Ground Resistance(2- and 3-Point) Fall-of-Potential Method Step Voltage Tests and Touch Potential Measurements Auto-Ranging: Automatically Selects the Optimum Range and Test Current Designed to Reject High Levels of Noise and Interference Extremely Simple to Operate: Connect –press – read ED on Faceplate Informs Operator of High Input Noise, High Auxiliary Rod Resistance and Fault Connections Large Easy-to-read Backlit Display AC Powered with Rechargeable NiMH Batteries Rugged Dustproof and Rainproof Field Case Can also be used for Continuity Tests on Bonding Color-coded Terminals Each Unit Includes 2 300 ft color-coded leads on spools (red and blue) 2 100 ft color-coded leads (green and black) 4 14.5" T-shaped auxiliary ground electrodes 1 set of five spaded lugs 100 ft tape measurer Carrying Bag
Datasheet
Description
Product Highlights Measures Soil Resistivity (4-Point) Measures Ground Resistance(2- and 3-Point) Fall-of-Potential Method Step Voltage Tests and Touch Potential Measurements Auto-Ranging: Automatically Selects the Optimum Range and Test Current Designed to Reject High Levels of Noise and Interference Extremely Simple to Operate: Connect –press – read ED on Faceplate Informs Operator of High Input Noise, High Auxiliary Rod Resistance and Fault Connections Large Easy-to-read Backlit Display AC Powered with Rechargeable NiMH Batteries Rugged Dustproof and Rainproof Field Case Can also be used for Continuity Tests on Bonding Color-coded Terminals Each Unit Includes 2 300 ft color-coded leads on spools (red and blue) 2 100 ft color-coded leads (green and black) 4 14.5" T-shaped auxiliary ground electrodes 1 set of five spaded lugs 100 ft tape measurer Carrying Bag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Resistance Tester Kit, 300' (4630 & 2135.36) - 2135.23 - Transcat, Inc.
Rochester, NY, USA
Ground Resistance Tester Kit, 300' (4630 & 2135.36)
2135.23
Ground Resistance Tester Kit, 300' (4630 & 2135.36) 2135.23
Product Highlights Measures Soil Resistivity (4-Point) Measures Ground Resistance(2- and 3-Point) Fall-of-Potential Method Step Voltage Tests and Touch Potential Measurements Auto-Ranging: Automatically Selects the Optimum Range and Test Current Designed to Reject High Levels of Noise and Interference Extremely Simple to Operate: Connect –press – read ED on Faceplate Informs Operator of High Input Noise, High Auxiliary Rod Resistance and Fault Connections Large Easy-to-read Backlit Display AC Powered with Rechargeable NiMH Batteries Rugged Dustproof and Rainproof Field Case Can also be used for Continuity Tests on Bonding Color-coded Terminals Each Unit Includes 2 300 ft color-coded leads on spools (red and blue) 2 100 ft color-coded leads (green and black) 4 14.5" T-shaped auxiliary ground electrodes 1 set of five spaded lugs 100 ft tape measurer Carrying Bag

Product Highlights

  • Measures Soil Resistivity (4-Point)
  • Measures Ground Resistance(2- and 3-Point) Fall-of-Potential Method
  • Step Voltage Tests and Touch Potential Measurements
  • Auto-Ranging: Automatically Selects the Optimum Range and Test Current
  • Designed to Reject High Levels of Noise and Interference
  • Extremely Simple to Operate: Connect –press – read
  • ED on Faceplate Informs Operator of High Input Noise, High Auxiliary Rod Resistance and Fault Connections
  • Large Easy-to-read Backlit Display
  • AC Powered with Rechargeable NiMH Batteries
  • Rugged Dustproof and Rainproof Field Case
  • Can also be used for Continuity Tests on Bonding
  • Color-coded Terminals

Each Unit Includes

  • 2 300 ft color-coded leads on spools (red and blue)
  • 2 100 ft color-coded leads (green and black)
  • 4 14.5" T-shaped auxiliary ground electrodes
  • 1 set of five spaded lugs
  • 100 ft tape measurer
  • Carrying Bag
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Ground Resistance Testers
Product Number 2135.23
Product Name Ground Resistance Tester Kit, 300' (4630 & 2135.36)
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite EZ (Vacuum Truck) -  - Newson Gale
Specs
Types of Measurements Earth Continuity
Display LEDIndicator
Form Factor Hand Held; Clamp
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
HiPot - 8106 - ValueTronics International, Inc.
Ikonix USA
Specs
Types of Measurements Insulation Resistance; Current Leakage; Ground Bond
View Details