AEMC Instruments Ground Resistance Tester Kit, 150' (Model 4620 & 2135.35) 2135.19

Description
Product Highlights Measures soil resistivity (4-Point) method Measures ground resistance (2- and 3-Point) Fall-of-Potential method Step voltage tests and touch potential measurements Auto-Ranging: automatically selects the optimum range Designed to reject high levels of noise interference Extremely simple to operate: connect - press - read LED on faceplate informs operator of high input noise, high auxiliary rod resistance and fault connections Battery powered Rugged, dustproof and rainproof field case Can also be used for continuity tests on bonding Color-coded terminals Each Unit Includes Meter (2) 15ft Leads on Spools (4) Auxiliary Ground Electrodes 1ft Tape Measure Carrying Bag Batteries Ground Workbook User Manual
Description
Product Highlights Measures soil resistivity (4-Point) method Measures ground resistance (2- and 3-Point) Fall-of-Potential method Step voltage tests and touch potential measurements Auto-Ranging: automatically selects the optimum range Designed to reject high levels of noise interference Extremely simple to operate: connect - press - read LED on faceplate informs operator of high input noise, high auxiliary rod resistance and fault connections Battery powered Rugged, dustproof and rainproof field case Can also be used for continuity tests on bonding Color-coded terminals Each Unit Includes Meter (2) 15ft Leads on Spools (4) Auxiliary Ground Electrodes 1ft Tape Measure Carrying Bag Batteries Ground Workbook User Manual

Suppliers

Company
Product
Description
Supplier Links
Ground Resistance Tester Kit, 150' (Model 4620 & 2135.35) - 4620 KIT-150FT - Transcat, Inc.
Rochester, NY, USA
Ground Resistance Tester Kit, 150' (Model 4620 & 2135.35)
4620 KIT-150FT
Ground Resistance Tester Kit, 150' (Model 4620 & 2135.35) 4620 KIT-150FT
Product Highlights Measures soil resistivity (4-Point) method Measures ground resistance (2- and 3-Point) Fall-of-Potential method Step voltage tests and touch potential measurements Auto-Ranging: automatically selects the optimum range Designed to reject high levels of noise interference Extremely simple to operate: connect - press - read LED on faceplate informs operator of high input noise, high auxiliary rod resistance and fault connections Battery powered Rugged, dustproof and rainproof field case Can also be used for continuity tests on bonding Color-coded terminals Each Unit Includes Meter (2) 15ft Leads on Spools (4) Auxiliary Ground Electrodes 1ft Tape Measure Carrying Bag Batteries Ground Workbook User Manual

Product Highlights

  • Measures soil resistivity (4-Point) method
  • Measures ground resistance (2- and 3-Point) Fall-of-Potential method
  • Step voltage tests and touch potential measurements
  • Auto-Ranging: automatically selects the optimum range
  • Designed to reject high levels of noise interference
  • Extremely simple to operate: connect - press - read
  • LED on faceplate informs operator of high input noise, high auxiliary rod resistance and fault connections
  • Battery powered
  • Rugged, dustproof and rainproof field case
  • Can also be used for continuity tests on bonding
  • Color-coded terminals

Each Unit Includes

  • Meter
  • (2) 15ft Leads on Spools
  • (4) Auxiliary Ground Electrodes
  • 1ft Tape Measure
  • Carrying Bag
  • Batteries
  • Ground Workbook
  • User Manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Ground Resistance Testers
Product Number 4620 KIT-150FT
Product Name Ground Resistance Tester Kit, 150' (Model 4620 & 2135.35)
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite REMOTE -  - Newson Gale
Specs
Types of Measurements Earth Continuity
Display LEDIndicator
Form Factor Wall Mount w/Clamp
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
Instrument For Grounding Circuit Measurements - LET-60-VPC - SMC International
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display DigitalMeter
Form Factor Portable
View Details