AEMC Instruments Ground Resistance Tester Kit, 500' (Model 6470-B & 2135.37) 2135.04

Description
Product Highlights 4-Pole (4-Point) Fall-of-Potential measurement for very low resistance measurements with manual and automatic frequency selection and automatic lead compensation 4-Pole (4-Point) Soil Resistivity measurement with automatic calculation of Rho (r) and user selection of the Wenner or Schlumberger test method 3-Pole (3-Point) Earth Coupling measurement Manual and automatic frequency scan from 40 to 513Hz for optimum test accuracy in electrically noisy environments Selectable test voltage of 16 or 32V up to 250mA of test current Auto-off power management Automatic recognition of all electrode connections and their resistance value Stores up to 512 complete test results in internal memory Optically isolated USB communication Remote set up and operation of all measurements using DataView® software supplied Automatic report generation Rechargeable NiMH batteries from wall charger or vehicle powerRugged dustproof and rainproof field case Ð IP54 rated in closed position Grounding standards IEC 61557 parts 4 and 5 compliant Each Unit Includes Includes DataView® software for data storage, real-time display, analysis, report generation and system configuration
Description
Product Highlights 4-Pole (4-Point) Fall-of-Potential measurement for very low resistance measurements with manual and automatic frequency selection and automatic lead compensation 4-Pole (4-Point) Soil Resistivity measurement with automatic calculation of Rho (r) and user selection of the Wenner or Schlumberger test method 3-Pole (3-Point) Earth Coupling measurement Manual and automatic frequency scan from 40 to 513Hz for optimum test accuracy in electrically noisy environments Selectable test voltage of 16 or 32V up to 250mA of test current Auto-off power management Automatic recognition of all electrode connections and their resistance value Stores up to 512 complete test results in internal memory Optically isolated USB communication Remote set up and operation of all measurements using DataView® software supplied Automatic report generation Rechargeable NiMH batteries from wall charger or vehicle powerRugged dustproof and rainproof field case Ð IP54 rated in closed position Grounding standards IEC 61557 parts 4 and 5 compliant Each Unit Includes Includes DataView® software for data storage, real-time display, analysis, report generation and system configuration

Suppliers

Company
Product
Description
Supplier Links
Ground Resistance Tester Kit, 500' (Model 6470-B & 2135.37) - 6470-B KIT-500FT - Transcat, Inc.
Rochester, NY, USA
Ground Resistance Tester Kit, 500' (Model 6470-B & 2135.37)
6470-B KIT-500FT
Ground Resistance Tester Kit, 500' (Model 6470-B & 2135.37) 6470-B KIT-500FT
Product Highlights 4-Pole (4-Point) Fall-of-Potential measurement for very low resistance measurements with manual and automatic frequency selection and automatic lead compensation 4-Pole (4-Point) Soil Resistivity measurement with automatic calculation of Rho (r) and user selection of the Wenner or Schlumberger test method 3-Pole (3-Point) Earth Coupling measurement Manual and automatic frequency scan from 40 to 513Hz for optimum test accuracy in electrically noisy environments Selectable test voltage of 16 or 32V up to 250mA of test current Auto-off power management Automatic recognition of all electrode connections and their resistance value Stores up to 512 complete test results in internal memory Optically isolated USB communication Remote set up and operation of all measurements using DataView® software supplied Automatic report generation Rechargeable NiMH batteries from wall charger or vehicle powerRugged dustproof and rainproof field case Ð IP54 rated in closed position Grounding standards IEC 61557 parts 4 and 5 compliant Each Unit Includes Includes DataView® software for data storage, real-time display, analysis, report generation and system configuration

Product Highlights

  • 4-Pole (4-Point) Fall-of-Potential measurement for very low resistance measurements with manual and automatic frequency selection and automatic lead compensation
  • 4-Pole (4-Point) Soil Resistivity measurement with automatic calculation of Rho (r) and user selection of the Wenner or Schlumberger test method
  • 3-Pole (3-Point) Earth Coupling measurement
  • Manual and automatic frequency scan from 40 to 513Hz for optimum test accuracy in electrically noisy environments
  • Selectable test voltage of 16 or 32V up to 250mA of test current
  • Auto-off power management
  • Automatic recognition of all electrode connections and their resistance value
  • Stores up to 512 complete test results in internal memory
  • Optically isolated USB communication
  • Remote set up and operation of all measurements using DataView® software supplied
  • Automatic report generation
  • Rechargeable NiMH batteries from wall charger or vehicle powerRugged dustproof and rainproof field case Ð IP54 rated in closed position
  • Grounding standards IEC 61557 parts 4 and 5 compliant

Each Unit Includes

  • Includes DataView® software for data storage, real-time display, analysis, report generation and system configuration
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Ground Resistance Testers
Product Number 6470-B KIT-500FT
Product Name Ground Resistance Tester Kit, 500' (Model 6470-B & 2135.37)
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite REMOTE -  - Newson Gale
Specs
Types of Measurements Earth Continuity
Display LEDIndicator
Form Factor Wall Mount w/Clamp
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
HYPOT® III 5 kVAC, 6 kVDC Hipot Tester - 3765 - Ikonix USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable; Earth Continuity; DC Hipot; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details
2 suppliers