AEMC Instruments Ground Resistance Tester, (Digital,3-Point,4-Point) 2135.01

Description
Product Highlights Manual or automatic frequency scan from 40 to 513Hz for test accuracy in electrically noisy environments Selectable test voltage 16 or 32V up to 250mA test current 4-Point soil resistivity measurement with automatic calculation of Rho and user selection of Wenner or Schlumberger test method 2- and 4-Wire DC resistance measurement (Bond testing) with automatic polarity reversal Auto-off power management Rugged dustproof and rainproof field Rechargeable NiMH batteries from wall charger or vehicle power Remote set up and operation of all measurements using DataView® software supplied Stores up to 512 complete test results in internal memory Auto-off power management Automatic recognition of all electrode connections and their resistance value Includes DataView software
Description
Product Highlights Manual or automatic frequency scan from 40 to 513Hz for test accuracy in electrically noisy environments Selectable test voltage 16 or 32V up to 250mA test current 4-Point soil resistivity measurement with automatic calculation of Rho and user selection of Wenner or Schlumberger test method 2- and 4-Wire DC resistance measurement (Bond testing) with automatic polarity reversal Auto-off power management Rugged dustproof and rainproof field Rechargeable NiMH batteries from wall charger or vehicle power Remote set up and operation of all measurements using DataView® software supplied Stores up to 512 complete test results in internal memory Auto-off power management Automatic recognition of all electrode connections and their resistance value Includes DataView software

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Ground Resistance Tester, (Digital,3-Point,4-Point)
6470-B
Ground Resistance Tester, (Digital,3-Point,4-Point) 6470-B
Product Highlights Manual or automatic frequency scan from 40 to 513Hz for test accuracy in electrically noisy environments Selectable test voltage 16 or 32V up to 250mA test current 4-Point soil resistivity measurement with automatic calculation of Rho and user selection of Wenner or Schlumberger test method 2- and 4-Wire DC resistance measurement (Bond testing) with automatic polarity reversal Auto-off power management Rugged dustproof and rainproof field Rechargeable NiMH batteries from wall charger or vehicle power Remote set up and operation of all measurements using DataView® software supplied Stores up to 512 complete test results in internal memory Auto-off power management Automatic recognition of all electrode connections and their resistance value Includes DataView software

Product Highlights

  • Manual or automatic frequency scan from 40 to 513Hz for test accuracy in electrically noisy environments
  • Selectable test voltage 16 or 32V up to 250mA test current
  • 4-Point soil resistivity measurement with automatic calculation of Rho and user selection of Wenner or Schlumberger test method
  • 2- and 4-Wire DC resistance measurement (Bond testing) with automatic polarity reversal
  • Auto-off power management
  • Rugged dustproof and rainproof field
  • Rechargeable NiMH batteries from wall charger or vehicle power
  • Remote set up and operation of all measurements using DataView® software supplied
  • Stores up to 512 complete test results in internal memory
  • Auto-off power management
  • Automatic recognition of all electrode connections and their resistance value
  • Includes DataView software
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Ground Resistance Testers
Product Number 6470-B
Product Name Ground Resistance Tester, (Digital,3-Point,4-Point)
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite REMOTE -  - Newson Gale
Specs
Types of Measurements Earth Continuity
Display LEDIndicator
Form Factor Wall Mount w/Clamp
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
Instrument For Grounding Circuit Measurements - LET-500-VPC - SMC International
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display DigitalMeter
Form Factor Portable
View Details