AEMC Instruments Ground Resistance Tester, 0.1mA Digital, 4-Point, 2000 Ohms 2130.44

Description
Product Highlights AEMC Model # 4630 AEMC Catalog # 2130.44 Measures soil resistivity (4-Point) method Measures ground resistance (2- and 3-Point) Fall-of-Potential method Step voltage tests and touch potential measurements Auto-Ranging: automatically selects the optimum range Designed to reject high levels of noise interference Extremely simple to operate: connect - press - read LED on faceplate informs operator of high input noise, high auxiliary rod resistance and fault connections AC powered with rechargeable NiMH batteries Rugged, dustproof and rainproof field case Can also be used for continuity tests on bonding Color-coded terminals Each Unit Includes Battery AC Power Cord User Manual
Datasheet
Description
Product Highlights AEMC Model # 4630 AEMC Catalog # 2130.44 Measures soil resistivity (4-Point) method Measures ground resistance (2- and 3-Point) Fall-of-Potential method Step voltage tests and touch potential measurements Auto-Ranging: automatically selects the optimum range Designed to reject high levels of noise interference Extremely simple to operate: connect - press - read LED on faceplate informs operator of high input noise, high auxiliary rod resistance and fault connections AC powered with rechargeable NiMH batteries Rugged, dustproof and rainproof field case Can also be used for continuity tests on bonding Color-coded terminals Each Unit Includes Battery AC Power Cord User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Resistance Tester, 0.1mA Digital, 4-Point, 2000 Ohms - 2130.44 - Transcat, Inc.
Rochester, NY, USA
Ground Resistance Tester, 0.1mA Digital, 4-Point, 2000 Ohms
2130.44
Ground Resistance Tester, 0.1mA Digital, 4-Point, 2000 Ohms 2130.44
Product Highlights AEMC Model # 4630 AEMC Catalog # 2130.44 Measures soil resistivity (4-Point) method Measures ground resistance (2- and 3-Point) Fall-of-Potential method Step voltage tests and touch potential measurements Auto-Ranging: automatically selects the optimum range Designed to reject high levels of noise interference Extremely simple to operate: connect - press - read LED on faceplate informs operator of high input noise, high auxiliary rod resistance and fault connections AC powered with rechargeable NiMH batteries Rugged, dustproof and rainproof field case Can also be used for continuity tests on bonding Color-coded terminals Each Unit Includes Battery AC Power Cord User Manual

Product Highlights

  • AEMC Model # 4630 AEMC Catalog # 2130.44 Measures soil resistivity (4-Point) method Measures ground resistance (2- and 3-Point) Fall-of-Potential method
  • Step voltage tests and touch potential measurements
  • Auto-Ranging: automatically selects the optimum range
  • Designed to reject high levels of noise interference
  • Extremely simple to operate: connect - press - read
  • LED on faceplate informs operator of high input noise, high auxiliary rod resistance and fault connections
  • AC powered with rechargeable NiMH batteries Rugged, dustproof and rainproof field case Can also be used for continuity tests on bonding
  • Color-coded terminals

Each Unit Includes

  • Battery
  • AC Power Cord
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Ground Resistance Testers
Product Number 2130.44
Product Name Ground Resistance Tester, 0.1mA Digital, 4-Point, 2000 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite CLAMP -  - Newson Gale
Specs
Types of Measurements Earth Continuity
Display LEDIndicator
Form Factor Hand Held; Clamp
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
Instrument For Grounding Circuit Measurements - LET-60-VPC - SMC International
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display DigitalMeter
Form Factor Portable
View Details