AEMC Instruments Probe, Resistance, Micro Ohmmeter; Test Connector Type A Aemc 2118.77

Description
PROBE, RESISTANCE, MICRO OHMMETER; Test Connector Type A:Kelvin Clip; Test Connector Type B:Spade Lug; Voltage Rating:30V; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:3m; Lead Length - Imperial:10ft RoHS Compliant: Yes
Datasheet
Description
PROBE, RESISTANCE, MICRO OHMMETER; Test Connector Type A:Kelvin Clip; Test Connector Type B:Spade Lug; Voltage Rating:30V; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:3m; Lead Length - Imperial:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Resistance, Micro Ohmmeter; Test Connector Type A Aemc - 48W7257 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Resistance, Micro Ohmmeter; Test Connector Type A Aemc
48W7257
Probe, Resistance, Micro Ohmmeter; Test Connector Type A Aemc 48W7257
PROBE, RESISTANCE, MICRO OHMMETER; Test Connector Type A:Kelvin Clip; Test Connector Type B:Spade Lug; Voltage Rating:30V; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:3m; Lead Length - Imperial:10ft RoHS Compliant: Yes

PROBE, RESISTANCE, MICRO OHMMETER; Test Connector Type A:Kelvin Clip; Test Connector Type B:Spade Lug; Voltage Rating:30V; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:3m; Lead Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 48W7257
Product Name Probe, Resistance, Micro Ohmmeter; Test Connector Type A Aemc
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.075
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details