AEMC Instruments Test Connector Type A Aemc 2118.76

Description
Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:2118 Series RoHS Compliant: Yes
Datasheet
Description
Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:2118 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Connector Type A Aemc - 48W7256 - Newark, An Avnet Company
Chicago, IL, United States
Test Connector Type A Aemc
48W7256
Test Connector Type A Aemc 48W7256
Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:2118 Series RoHS Compliant: Yes

Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:2118 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 48W7256
Product Name Test Connector Type A Aemc
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 461-9902-80RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Approvals RoHS Compliant
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details