AEMC Instruments Probe, Resistance, Micro Ohmmeter; Test Connector Type A Aemc 2118.75

Description
PROBE, RESISTANCE, MICRO OHMMETER; Test Connector Type A:Test Tip Probe; Test Connector Type B:Spade Lugs x2; Voltage Rating:-; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:3.1m; Lead Length - Imperial:10.3ftRoHS Compliant: Yes
Datasheet
Description
PROBE, RESISTANCE, MICRO OHMMETER; Test Connector Type A:Test Tip Probe; Test Connector Type B:Spade Lugs x2; Voltage Rating:-; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:3.1m; Lead Length - Imperial:10.3ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Resistance, Micro Ohmmeter; Test Connector Type A Aemc - 47W3085 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Resistance, Micro Ohmmeter; Test Connector Type A Aemc
47W3085
Probe, Resistance, Micro Ohmmeter; Test Connector Type A Aemc 47W3085
PROBE, RESISTANCE, MICRO OHMMETER; Test Connector Type A:Test Tip Probe; Test Connector Type B:Spade Lugs x2; Voltage Rating:-; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:3.1m; Lead Length - Imperial:10.3ftRoHS Compliant: Yes

PROBE, RESISTANCE, MICRO OHMMETER; Test Connector Type A:Test Tip Probe; Test Connector Type B:Spade Lugs x2; Voltage Rating:-; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:3.1m; Lead Length - Imperial:10.3ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 47W3085
Product Name Probe, Resistance, Micro Ohmmeter; Test Connector Type A Aemc
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Banana, Meter Interface - 201W-24BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details