AEMC Instruments Kelvin Probe; Kit Contents Aemc 2118.73

Description
KELVIN PROBE; Kit Contents:Kelvin Probes 10 ft.(1A, spring loaded) with 4mm banana plug termination (includes 5 fork terminals) ; Product Range:2118 Series; Cable Length:3.048m; For Use With:Micro-ohmmeters RoHS Compliant: Yes
Datasheet
Description
KELVIN PROBE; Kit Contents:Kelvin Probes 10 ft.(1A, spring loaded) with 4mm banana plug termination (includes 5 fork terminals) ; Product Range:2118 Series; Cable Length:3.048m; For Use With:Micro-ohmmeters RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kelvin Probe; Kit Contents Aemc - 60M3149 - Newark, An Avnet Company
Chicago, IL, United States
Kelvin Probe; Kit Contents Aemc
60M3149
Kelvin Probe; Kit Contents Aemc 60M3149
KELVIN PROBE; Kit Contents:Kelvin Probes 10 ft.(1A, spring loaded) with 4mm banana plug termination (includes 5 fork terminals) ; Product Range:2118 Series; Cable Length:3.048m; For Use With:Micro-ohmmeters RoHS Compliant: Yes

KELVIN PROBE; Kit Contents:Kelvin Probes 10 ft.(1A, spring loaded) with 4mm banana plug termination (includes 5 fork terminals) ; Product Range:2118 Series; Cable Length:3.048m; For Use With:Micro-ohmmeters RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 60M3149
Product Name Kelvin Probe; Kit Contents Aemc
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Alligator Clip, 14 AWG PVC Fused Test Lead - 9099-0554 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details