AEMC Instruments Kelvin Clip; Test Connector Type A Aemc 1017.84

Description
KELVIN CLIP; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:3.048m; Lead Length - Imperial:120"; No. of Test Leads:-; Product Range:-; Features:10A-HippoRo HS Compliant: Yes
Datasheet
Description
KELVIN CLIP; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:3.048m; Lead Length - Imperial:120"; No. of Test Leads:-; Product Range:-; Features:10A-HippoRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kelvin Clip; Test Connector Type A Aemc - 73K2779 - Newark, An Avnet Company
Chicago, IL, United States
Kelvin Clip; Test Connector Type A Aemc
73K2779
Kelvin Clip; Test Connector Type A Aemc 73K2779
KELVIN CLIP; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:3.048m; Lead Length - Imperial:120"; No. of Test Leads:-; Product Range:-; Features:10A-HippoRo HS Compliant: Yes

KELVIN CLIP; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:3.048m; Lead Length - Imperial:120"; No. of Test Leads:-; Product Range:-; Features:10A-HippoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 73K2779
Product Name Kelvin Clip; Test Connector Type A Aemc
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XB Wire Clamp to Stacking Shrouded Banana Plug, 22 AWG PVC Test Lead - 236XB - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details