AEM, Inc. Fuseholders - MF2410F1.600TM MF2410F1.600TM

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974430-MF2410F1.600T M Current Rating: 1.6 A Length: 6.1 mm Height: 2.16 mm Resistance: 49 mΩ Width: 2.49 mm Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974430-MF2410F1.600T M Current Rating: 1.6 A Length: 6.1 mm Height: 2.16 mm Resistance: 49 mΩ Width: 2.49 mm Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - MF2410F1.600TM - 974430-MF2410F1.600TM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - MF2410F1.600TM
974430-MF2410F1.600TM
Fuseholders - MF2410F1.600TM 974430-MF2410F1.600TM
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974430-MF2410F1.600T M Current Rating: 1.6 A Length: 6.1 mm Height: 2.16 mm Resistance: 49 mΩ Width: 2.49 mm Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974430-MF2410F1.600TM
Current Rating: 1.6 A
Length: 6.1 mm
Height: 2.16 mm
Resistance: 49 mΩ
Width: 2.49 mm
Categories: Fuseholders
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 974430-MF2410F1.600TM
Product Name Fuseholders - MF2410F1.600TM
Unlock Full Specs
to access all available technical data

Similar Products

5mm Low Profile SMT Holder - 4528TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details
Fuse Holder - 10721289 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
¼ x 1¼
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature 266 F (130 C)
View Details
Auto Fuses holder - ATU-12UB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details