AEM, Inc. Fuseholders - MF2410F0.500TM MF2410F0.500TM

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970050-MF2410F0.500T M Current Rating: 500 mA Length: 6.1 mm Height: 2.16 mm Resistance: 206 mΩ Width: 2.49 mm Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970050-MF2410F0.500T M Current Rating: 500 mA Length: 6.1 mm Height: 2.16 mm Resistance: 206 mΩ Width: 2.49 mm Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - MF2410F0.500TM - 970050-MF2410F0.500TM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - MF2410F0.500TM
970050-MF2410F0.500TM
Fuseholders - MF2410F0.500TM 970050-MF2410F0.500TM
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970050-MF2410F0.500T M Current Rating: 500 mA Length: 6.1 mm Height: 2.16 mm Resistance: 206 mΩ Width: 2.49 mm Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970050-MF2410F0.500TM
Current Rating: 500 mA
Length: 6.1 mm
Height: 2.16 mm
Resistance: 206 mΩ
Width: 2.49 mm
Categories: Fuseholders
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 970050-MF2410F0.500TM
Product Name Fuseholders - MF2410F0.500TM
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - ATU-08KB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Clips - 7032798 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.3 x 32mm)
Mounting Fuse Clip; Pcb mount
View Details
3 suppliers
Street Lighting Fuse Boxes - CS0517-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details