AEM, Inc. Fuseholders - F1206SB4000V032TM F1206SB4000V032TM

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961098-F1206SB4000V0 32TM Current Rating: 4 A Number of Pins: 2 Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 32 V
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961098-F1206SB4000V0 32TM Current Rating: 4 A Number of Pins: 2 Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 32 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1206SB4000V032TM - 961098-F1206SB4000V032TM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - F1206SB4000V032TM
961098-F1206SB4000V032TM
Fuseholders - F1206SB4000V032TM 961098-F1206SB4000V032TM
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961098-F1206SB4000V0 32TM Current Rating: 4 A Number of Pins: 2 Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 32 V

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961098-F1206SB4000V032TM
Current Rating: 4 A
Number of Pins: 2
Categories: Fuseholders
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 32 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 961098-F1206SB4000V032TM
Product Name Fuseholders - F1206SB4000V032TM
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-4250-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; PC Mount
View Details
Auto Fuses Auto In-line fuse holders - VF-ACN -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholders - A128824-ND - DigiKey
Specs
Mounting Fuse Block; Panel Mount
View Details
Fuse Holder - 119269846 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
View Details